N-channel MOSFET for switching applications, packaged in SOT-723, with a drain-source voltage rating of 30 V, continuous drain current of 0.2 A, and on-state resistance of 5 Ω at VGS = 4.5 V. The device is RoHS compliant and halogen- and antimony-free, with a junction temperature rating of 150 °C and a gate-source voltage limit of ±20 V. It meets EU RoHS requirements and is designed for use with a driving voltage of 2.5 V.
MOSFET, N-CH, 0.2A, 30V, SOT-723 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 91AH9290 |
| Product Name | Mosfet, N-Ch, 0.2A, 30V, Sot-723 Rohs Compliant Torex |
| Package Type | TO-3 |