N-channel MOSFET designed for switching applications, rated for 30 V drain-source voltage and 0.2 A continuous drain current, packaged in SOT-523. It has an on-state resistance of 5 Ω at VGS = 4.5 V and 5.5 Ω to 11 Ω at VGS = 2.5 V, with a gate threshold voltage ranging from 0.7 V to 1.8 V. The device complies with EU RoHS and is halogen and antimony free. Junction temperature rating is 150 °C, and the part is intended for use in non-safety-critical applications.
MOSFET, N-CH, 0.2A, 30V, SOT-523 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 91AH9289 |
| Product Name | Mosfet, N-Ch, 0.2A, 30V, Sot-523 Rohs Compliant Torex |
| Package Type | TO-3 |