N-channel MOSFET rated for 20 V drain-source voltage and 0.6 A continuous drain current, packaged in SOT-23 (TO-236) with a power dissipation of 0.4 W and a maximum junction temperature of 150 °C. The device is RoHS compliant and halogen-free, with a gate threshold voltage range of 0.4 V to 1.1 V and on-state resistance of 0.7 Ω at 4.5 V gate-source voltage. It is designed for switching applications and supports a pulse drain current up to 1.2 A.
MOSFET, N-CH, 0.6A, 20V, SOT-23 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 91AH9284 |
| Product Name | Mosfet, N-Ch, 0.6A, 20V, Sot-23 Rohs Compliant Torex |
| Package Type | TO-3; SOT23 |