N-channel MOSFET for switching applications, rated for 20 V drain-source voltage and 0.6 A continuous drain current, packaged in SOT-323-3A. It operates with a 1.8 V gate drive and has a maximum on-state resistance of 1.3 Ω at VGS = 1.8 V and ID = 300 mA. The device is EU RoHS compliant, lead-free, halogen-free, and antimony-free. Junction temperature range is -55 °C to 150 °C. Total gate charge is 0.8 nC at VDS = 10 V and ID = 300 mA. Thermal performance is specified for a PCB designed per JESD51-7.
MOSFET, N-CH, 0.6A, 20V, SOT-323-3A ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 91AH9285 |
| Product Name | Mosfet, N-Ch, 0.6A, 20V, Sot-323-3A Rohs Compliant Torex |
| Package Type | TO-3; SOT3; SOT323 |