N-channel MOSFET for switching applications, rated for 20 V drain-source voltage and 0.3 A continuous drain current, packaged in SOT-723. It operates with a gate threshold voltage of 0.4 to 1.3 V and has a maximum on-state resistance of 1.8 Ω at 2.5 V gate-source voltage and 3.3 Ω at 1.8 V. Power dissipation is limited to 0.35 W on a JESD51-7 PCB. The device is RoHS compliant, halogen and antimony free, and features a junction temperature rating of 150 °C.
MOSFET, N-CH, 0.3A, 20V, SOT-723 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 91AH9278 |
| Product Name | Mosfet, N-Ch, 0.3A, 20V, Sot-723 Rohs Compliant Torex |
| Package Type | TO-3 |