P-channel MOSFET for switching applications, rated for -20 V drain-source voltage and -0.5 A continuous drain current, housed in a SOT-23 package. It has a maximum on-state resistance of 1.3 Ω at -4.5 V gate-source voltage and meets EU RoHS compliance with halogen and antimony-free construction. The device is rated for a maximum junction temperature of 150 °C and has a gate-source voltage limit of ±8 V.
MOSFET, P-CH, 0.5A, 20V, SOT-23 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 91AH9273 |
| Product Name | Mosfet, P-Ch, 0.5A, 20V, Sot-23 Rohs Compliant Torex |
| Package Type | TO-3; SOT23 |