Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 103942-XP162A12A6PR-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.5A (Ta)
Max Input Capacitance: 310pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 170 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
P-Channel 20V 2.5A (Ta) 2W (Ta) Surface Mount SOT-89
P-Channel 20V 2.5A (Ta) 2W (Ta) Surface Mount SOT-89
P-Channel 20V 2.5A (Ta) 2W (Ta) Surface Mount SOT-89
MOSFET P-CH 20V 2.5A SOT89 Product overview: XP162A12A6PR-G from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-XP162A12A6PR-G can be used for catalog matching and distributor lookup.
MOSFET Power MOSFET, -20V, 2.5A, P-Type, SOT-89
MOSFET P-CH 20V 2.5A SOT89
MOSFET P-CH 20V 2.5A SOT89
MOSFET, P-CH, 20V, 2.5A, SOT-89 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 103942-XP162A12A6PR-G | 893-1236-2-ND | 278-XP162A12A6PR-G | XP162A12A6PR-G | XP162A12A6PR-G | XP162A12A6PR-G | 84AH1438 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP162A12A6PR-G | Single FETs, MOSFETs | 20V 2.5A SOT89 MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 20V, 2.5A, Sot-89 Rohs Compliant Torex |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | |||||
| PD | 2000 milliwatts | 2 milliwatts | 2000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT3; SOT89; SOT-89 | SOT89; TO-243AA | Tape & Reel (TR) | TO-243AA | SOT89; TO-243AA | TO-3; SOT89 |