N-Channel 20V 4A (Ta) 2W (Ta) Surface Mount SOT-89
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1119473-XP161A1265PR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TA)
Case / Package: SOT-89
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 1mA
Max Input Capacitance: 320pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 55 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
MOSFET, N-CH, 20V, 4A, SOT-89 ROHS COMPLIANT: YES
MOSFET N-CH 20V 4A SOT89
MOSFET N-CH 20V 4A SOT89
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | XP161A1265PR-G-ND | 1119473-XP161A1265PR-G | 84AH1435 | XP161A1265PR-G | XP161A1265PR-G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP161A1265PR-G | Mosfet, N-Ch, 20V, 4A, Sot-89 Rohs Compliant Torex | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT89; TO-243AA | SOT3; SOT89; SOT-89 | TO-3; SOT89 | SOT89; TO-243AA | TO-243AA |
| V(BR)DSS | 20 volts | 20 volts | |||
| PD | 2000 milliwatts | 2000 milliwatts |