Torex Semiconductor, Ltd. 30V 4A SOT89 MOSFET Transistor XP161A11A1PR

Description
MOSFET N-CH 30V 4A SOT89 Product overview: XP161A11A1PR from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-XP161A11A1PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 4A SOT89 Product overview: XP161A11A1PR from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-XP161A11A1PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4A SOT89 MOSFET Transistor
285-XP161A11A1PR
30V 4A SOT89 MOSFET Transistor 285-XP161A11A1PR
MOSFET N-CH 30V 4A SOT89 Product overview: XP161A11A1PR from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-XP161A11A1PR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4A SOT89 Product overview: XP161A11A1PR from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-XP161A11A1PR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP161A11A1PR - 214576-XP161A11A1PR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP161A11A1PR
214576-XP161A11A1PR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP161A11A1PR 214576-XP161A11A1PR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 214576-XP161A11A1PR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89 Dimension: TO-243AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Ta) Max Input Capacitance: 270pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 65 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 214576-XP161A11A1PR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Max Input Capacitance: 270pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 65 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-XP161A11A1PR 214576-XP161A11A1PR
Product Name 30V 4A SOT89 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP161A11A1PR
Polarity N-Channel N-Channel; N-Channel
PD 2000 milliwatts 2000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data