Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1119472-XP161A11A1PR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Max Input Capacitance: 270pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 65 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 4A SOT89 Product overview: XP161A11A1PR-G from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-XP161A11A1PR-G can be used for catalog matching and distributor lookup.
N-Channel 30V 4A (Ta) 2W (Ta) Surface Mount SOT-89
MOSFET N-CH 30V 4A SOT89
MOSFET Power MOSFET, 30V, 4A, N-Type, SOT-89
MOSFET, N-CH, 30V, 4A, SOT-89 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1119472-XP161A11A1PR-G | 278-XP161A11A1PR-G | XP161A11A1PR-G-ND | XP161A11A1PR-G | XP161A11A1PR-G | 84AH1434 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP161A11A1PR-G | 30V 4A SOT89 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 30V, 4A, Sot-89 Rohs Compliant Torex |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | |||||
| PD | 2000 milliwatts | 2 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) |