Manufacturer: Torex-Semiconductor-
Win Source Part Number: 004783-XP152A11E5MRN
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: SOT-23
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Logic Level Gate, 4.5V Drive
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 700mA (Ta)
Rds On (Max) @ Id, Vgs: 250 mOhm @ 400mA, 10V
Input Capacitance (Ciss) @ Vds: 160pF @ 10V
Power - Max: 500mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 004783-XP152A11E5MRN |
| Product Name | Discrete Semiconductor Products |
| Polarity | P-Channel |