Torex Semiconductor, Ltd. 30V 700MA SOT23 MOSFET Transistor XP152A11E5MR-G

Description
MOSFET P-CH 30V 700MA SOT23 Product overview: XP152A11E5MR-G from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 700MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 700MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-XP152A11E5MR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 700MA SOT23 Product overview: XP152A11E5MR-G from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 700MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 700MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-XP152A11E5MR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 700MA SOT23 MOSFET Transistor
278-XP152A11E5MR-G
30V 700MA SOT23 MOSFET Transistor 278-XP152A11E5MR-G
MOSFET P-CH 30V 700MA SOT23 Product overview: XP152A11E5MR-G from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 700MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 700MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-XP152A11E5MR-G can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 700MA SOT23 Product overview: XP152A11E5MR-G from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 700MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 700MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-XP152A11E5MR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP152A11E5MR-G - 043964-XP152A11E5MR-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP152A11E5MR-G
043964-XP152A11E5MR-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP152A11E5MR-G 043964-XP152A11E5MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 043964-XP152A11E5MR- G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 700mA (Ta) Max Input Capacitance: 160pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 400mA, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 043964-XP152A11E5MR-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 700mA (Ta)
Max Input Capacitance: 160pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 400mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 893-XP152A11E5MR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP152A11E5MR-GCT-ND
Single FETs, MOSFETs 893-XP152A11E5MR-GCT-ND
MOSFET P-CH 30V 700MA SOT23

MOSFET P-CH 30V 700MA SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 893-XP152A11E5MR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP152A11E5MR-GTR-ND
Single FETs, MOSFETs 893-XP152A11E5MR-GTR-ND
P-Channel 30V 700mA (Ta) 500mW (Ta) Surface Mount SOT-23

P-Channel 30V 700mA (Ta) 500mW (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 893-XP152A11E5MR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP152A11E5MR-GDKR-ND
Single FETs, MOSFETs 893-XP152A11E5MR-GDKR-ND
MOSFET P-CH 30V 700MA SOT23

MOSFET P-CH 30V 700MA SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - XP152A11E5MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
XP152A11E5MR-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs XP152A11E5MR-G
MOSFET P-CH 30V 700MA SOT23

MOSFET P-CH 30V 700MA SOT23

Supplier's Site
Single FETs, MOSFETs - XP152A11E5MR-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
XP152A11E5MR-G
Single FETs, MOSFETs XP152A11E5MR-G
MOSFET P-CH 30V 700MA SOT23

MOSFET P-CH 30V 700MA SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Power MOSFET, -30V, 0.7A, P-Type, SOT-23

MOSFET Power MOSFET, -30V, 0.7A, P-Type, SOT-23

Buy Now Datasheet
Mosfet, P-Ch, 30V, 0.7A, Sot-23 Rohs Compliant Torex - 84AH1432 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 0.7A, Sot-23 Rohs Compliant Torex
84AH1432
Mosfet, P-Ch, 30V, 0.7A, Sot-23 Rohs Compliant Torex 84AH1432
MOSFET, P-CH, 30V, 0.7A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 0.7A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-XP152A11E5MR-G 043964-XP152A11E5MR-G 893-XP152A11E5MR-GCT-ND XP152A11E5MR-G XP152A11E5MR-G XP152A11E5MR-G 84AH1432
Product Name 30V 700MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP152A11E5MR-G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, P-Ch, 30V, 0.7A, Sot-23 Rohs Compliant Torex
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
PD 500 milliwatts 500 milliwatts 500 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Unlock Full Specs
to access all available technical data