Torex Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP151A11B0MR-G XP151A11B0MR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1119471-XP151A11B0MR -G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1A (Ta) Max Input Capacitance: 150pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1119471-XP151A11B0MR -G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1A (Ta) Max Input Capacitance: 150pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP151A11B0MR-G - 1119471-XP151A11B0MR-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP151A11B0MR-G
1119471-XP151A11B0MR-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP151A11B0MR-G 1119471-XP151A11B0MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1119471-XP151A11B0MR -G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1A (Ta) Max Input Capacitance: 150pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1119471-XP151A11B0MR-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1A (Ta)
Max Input Capacitance: 150pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 893-XP151A11B0MR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP151A11B0MR-GCT-ND
Single FETs, MOSFETs 893-XP151A11B0MR-GCT-ND
MOSFET N-CH 30V 1A SOT23

MOSFET N-CH 30V 1A SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 893-XP151A11B0MR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP151A11B0MR-GTR-ND
Single FETs, MOSFETs 893-XP151A11B0MR-GTR-ND
N-Channel 30V 1A (Ta) 500mW (Ta) Surface Mount SOT-23

N-Channel 30V 1A (Ta) 500mW (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 893-XP151A11B0MR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP151A11B0MR-GDKR-ND
Single FETs, MOSFETs 893-XP151A11B0MR-GDKR-ND
MOSFET N-CH 30V 1A SOT23

MOSFET N-CH 30V 1A SOT23

Buy Now Datasheet
Singapore, Singapore
30V 1A SOT23 MOSFET Transistor
278-XP151A11B0MR-G
30V 1A SOT23 MOSFET Transistor 278-XP151A11B0MR-G
MOSFET N-CH 30V 1A SOT23 Product overview: XP151A11B0MR-G from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-XP151A11B0MR-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 1A SOT23 Product overview: XP151A11B0MR-G from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-XP151A11B0MR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Power MOSFET, 30V, 1A, N-Type, SOT-23

MOSFET Power MOSFET, 30V, 1A, N-Type, SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - XP151A11B0MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
XP151A11B0MR-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs XP151A11B0MR-G
MOSFET N-CH 30V 1A SOT23

MOSFET N-CH 30V 1A SOT23

Supplier's Site
Mosfet, N-Ch, 30V, 1A, Sot-23 Rohs Compliant Torex - 84AH1429 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 1A, Sot-23 Rohs Compliant Torex
84AH1429
Mosfet, N-Ch, 30V, 1A, Sot-23 Rohs Compliant Torex 84AH1429
MOSFET, N-CH, 30V, 1A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 1A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1119471-XP151A11B0MR-G 893-XP151A11B0MR-GCT-ND 278-XP151A11B0MR-G XP151A11B0MR-G XP151A11B0MR-G 84AH1429
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - XP151A11B0MR-G Single FETs, MOSFETs 30V 1A SOT23 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 1A, Sot-23 Rohs Compliant Torex
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 500 milliwatts 500 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data