Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 600mA SOT-89-5/6
AUTOMOTIVE GRADE 36V/0.6A SUNCHR
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XD9707B75DPR-Q | XD9707B75DPR-Q |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | SOT89; Other; SOT-89-5/6 | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 1.8 to 12 volts |