Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XD9261B1KDER-Q

Description
Buck Switching Regulator IC Positive Fixed 1.75V 1 Output 1.5A 6-UFDFN Exposed Pad
Description
Buck Switching Regulator IC Positive Fixed 1.75V 1 Output 1.5A 6-UFDFN Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The XD9261B1KDER-Q is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features an output current capability of 1.5A and an output voltage range from 0.8V to 3.6V, with an accuracy of ±2.0% in 0.05V increments. The device operates with an input voltage range of 2.7V to 5.5V and offers selectable oscillation frequencies of 1.2MHz or 3.0MHz, making it suitable for various applications. This regulator employs HiSAT-COT control technology, which enhances transient response and efficiency across a wide load range. It includes a soft-start function with a typical turn-on time of 0.3ms, and during standby, it consumes less than 1.0OºA of current. Protection features include thermal shutdown, current limit, and under-voltage lockout (UVLO) to ensure safe operation. The XD9261B1KDER-Q is packaged in a compact USP-6C format and is compliant with EU RoHS standards. It is particularly suitable for automotive applications such as car navigation systems and audio devices.

Datasheet Summary
Powered by GS/AI

The XD9261B1KDER-Q is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features an output current capability of 1.5A and an output voltage range from 0.8V to 3.6V, with an accuracy of ±2.0% in 0.05V increments. The device operates with an input voltage range of 2.7V to 5.5V and offers selectable oscillation frequencies of 1.2MHz or 3.0MHz, making it suitable for various applications. This regulator employs HiSAT-COT control technology, which enhances transient response and efficiency across a wide load range. It includes a soft-start function with a typical turn-on time of 0.3ms, and during standby, it consumes less than 1.0OºA of current. Protection features include thermal shutdown, current limit, and under-voltage lockout (UVLO) to ensure safe operation. The XD9261B1KDER-Q is packaged in a compact USP-6C format and is compliant with EU RoHS standards. It is particularly suitable for automotive applications such as car navigation systems and audio devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XD9261B1KDER-Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XD9261B1KDER-Q
Voltage Regulators - DC DC Switching Regulators XD9261B1KDER-Q
Buck Switching Regulator IC Positive Fixed 1.75V 1 Output 1.5A 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.75V 1 Output 1.5A 6-UFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XD9261B1KDER-Q - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XD9261B1KDER-Q
PMIC - Voltage Regulators - DC DC Switching Regulators XD9261B1KDER-Q
HISAT-COT CONTROL 1.5A SYNCHRONO

HISAT-COT CONTROL 1.5A SYNCHRONO

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XD9261B1KDER-Q XD9261B1KDER-Q
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed; Fixed
Package Type Other; 6-UFDFN Exposed Pad
Life Cycle Stage Removed; Obsolete
Output Voltage 1.75 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 216329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Function Buck
Package Type SO-8; Other; SO-8EP
IOUT 1 amps
View Details
Pmic For Safety Related Systems W/Buck Or Buck Boost Pre-Reg - ARG82801KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
8 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AR-5 - Lingto Electronic Limited
Specs
Configuration / Function Buck
View Details