Torex Semiconductor, Ltd. Power Supplies - Board Mount - DC DC Converters XCL224A183D2-G

Description
Win Source Part Number: 1121337-XCL224A183D2 -G Category: Power Supplies - Board Mount>DC DC Converters Series: XCL224 Type: Non-Isolated PoL Module Features: OCP, OTP, SCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 700mA Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.8V Efficiency: 88% Package / Case: 8-SMD Module Supplier Device Package: USP-8B04 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.09" L x 0.06" W x 0.03" H (2.3mm x 1.5mm x 0.8mm) Alternative Parts (Cross-Reference): XCL224A183D2G; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: 893-1418-2,893-1418- 1,893-1418-6 Base Product Number: XCL224 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1121337-XCL224A183D2 -G Category: Power Supplies - Board Mount>DC DC Converters Series: XCL224 Type: Non-Isolated PoL Module Features: OCP, OTP, SCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 700mA Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.8V Efficiency: 88% Package / Case: 8-SMD Module Supplier Device Package: USP-8B04 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.09" L x 0.06" W x 0.03" H (2.3mm x 1.5mm x 0.8mm) Alternative Parts (Cross-Reference): XCL224A183D2G; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: 893-1418-2,893-1418- 1,893-1418-6 Base Product Number: XCL224 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1121337-XCL224A183D2-G - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1121337-XCL224A183D2-G
Power Supplies - Board Mount - DC DC Converters 1121337-XCL224A183D2-G
Win Source Part Number: 1121337-XCL224A183D2 -G Category: Power Supplies - Board Mount>DC DC Converters Series: XCL224 Type: Non-Isolated PoL Module Features: OCP, OTP, SCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 700mA Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.8V Efficiency: 88% Package / Case: 8-SMD Module Supplier Device Package: USP-8B04 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.09" L x 0.06" W x 0.03" H (2.3mm x 1.5mm x 0.8mm) Alternative Parts (Cross-Reference): XCL224A183D2G; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: 893-1418-2,893-1418- 1,893-1418-6 Base Product Number: XCL224 Product Status: Obsolete

Win Source Part Number: 1121337-XCL224A183D2-G
Category: Power Supplies - Board Mount>DC DC Converters
Series: XCL224
Type: Non-Isolated PoL Module
Features: OCP, OTP, SCP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 700mA
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 1.8V
Efficiency: 88%
Package / Case: 8-SMD Module
Supplier Device Package: USP-8B04
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.09" L x 0.06" W x 0.03" H (2.3mm x 1.5mm x 0.8mm)
Alternative Parts (Cross-Reference): XCL224A183D2G;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Other Names: 893-1418-2,893-1418-1,893-1418-6
Base Product Number: XCL224
Product Status: Obsolete

Buy Now Datasheet
1.8V DC-DC Converter IC - 132-XCL224A183D2-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V DC-DC Converter IC
132-XCL224A183D2-G
1.8V DC-DC Converter IC 132-XCL224A183D2-G
DC DC CONVERTER 1.8V Product overview: XCL224A183D2-G from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL224A183D2-G can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.8V Product overview: XCL224A183D2-G from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL224A183D2-G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1121337-XCL224A183D2-G 132-XCL224A183D2-G
Product Name Power Supplies - Board Mount - DC DC Converters 1.8V DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Output Voltage 2.5 to 5.5 volts 1.8 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details