DC DC CONVERTER 1.2V Product overview: XCL222B121ER-G from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL222B121ER-G can be used for catalog matching and distributor lookup.
Win Source Part Number: 970485-XCL222B121ER-
Category: Power Supplies - Board Mount>DC DC Converters
Series: XCL222
Type: Non-Isolated PoL Module
Features: OCP, OTP, SCP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 1.2V
Efficiency: 93%
Package / Case: 8-SMD
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Other Names: 893-1289-2,893-1289-
Base Product Number: XCL222
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-XCL222B121ER-G | 970485-XCL222B121ER-G |
| Product Name | 1.2V DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel |
| Output Voltage | 1.2 volts | 2.5 to 5.5 volts |
| Input Voltage | 5.5 volts |