Torex Semiconductor, Ltd. Power Supplies - Board Mount - DC DC Converters XCL220B253FR-G

Description
Win Source Part Number: 1340503-XCL220B253FR -G Category: Power Supplies - Board Mount - DC DC Converters Series: XCL220 Type: Non-Isolated PoL Module Features: OCP, OTP, SCP, UVLO Package: Tape & Reel Size / Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.0mm) Applications: ITE (Commercial) Standard Package: 3,000 Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 2.5V Efficiency: 93% Mounting Type: Surface Mount Package / Case: 8-SMD Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Base Product Number: XCL220 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1340503-XCL220B253FR -G Category: Power Supplies - Board Mount - DC DC Converters Series: XCL220 Type: Non-Isolated PoL Module Features: OCP, OTP, SCP, UVLO Package: Tape & Reel Size / Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.0mm) Applications: ITE (Commercial) Standard Package: 3,000 Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 2.5V Efficiency: 93% Mounting Type: Surface Mount Package / Case: 8-SMD Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Base Product Number: XCL220 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1340503-XCL220B253FR-G - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340503-XCL220B253FR-G
Power Supplies - Board Mount - DC DC Converters 1340503-XCL220B253FR-G
Win Source Part Number: 1340503-XCL220B253FR -G Category: Power Supplies - Board Mount - DC DC Converters Series: XCL220 Type: Non-Isolated PoL Module Features: OCP, OTP, SCP, UVLO Package: Tape & Reel Size / Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.0mm) Applications: ITE (Commercial) Standard Package: 3,000 Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 2.5V Efficiency: 93% Mounting Type: Surface Mount Package / Case: 8-SMD Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Base Product Number: XCL220 Product Status: Obsolete

Win Source Part Number: 1340503-XCL220B253FR-G
Category: Power Supplies - Board Mount - DC DC Converters
Series: XCL220
Type: Non-Isolated PoL Module
Features: OCP, OTP, SCP, UVLO
Package: Tape & Reel
Size / Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.0mm)
Applications: ITE (Commercial)
Standard Package: 3,000
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 2.5V
Efficiency: 93%
Mounting Type: Surface Mount
Package / Case: 8-SMD
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XCL220
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1340503-XCL220B253FR-G
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data