Torex Semiconductor, Ltd. Switching Voltage Regulators XCL214B253DR

Description
Switching Voltage Regulators 1.5A Inductor DCDC Converter
Datasheet
Description
Switching Voltage Regulators 1.5A Inductor DCDC Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
XCL214B253DR
Switching Voltage Regulators XCL214B253DR
Switching Voltage Regulators 1.5A Inductor DCDC Converter

Switching Voltage Regulators 1.5A Inductor DCDC Converter

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators
Product Number XCL214B253DR
Product Name Switching Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8483EEKTR-T - 909087-A8483EEKTR-T - Win Source Electronics
Specs
Package Type Other; 5-TDFN (3x3)
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CA2524F - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Dead Time Control, Frequency Control
fsw 300 kHz
Duty Cycle 45
View Details
Switching Regulators - 1907914P - RS Components, Ltd.
Specs
Efficiency 99.9 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 8551502VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details