Torex Semiconductor, Ltd. 1.5V 2W DC-DC Converter IC XCL214B153DR

Description
DC DC CONVERTER 1.5V 2W Product overview: XCL214B153DR from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL214B153DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 1.5V 2W Product overview: XCL214B153DR from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL214B153DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5V 2W DC-DC Converter IC - 132-XCL214B153DR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V 2W DC-DC Converter IC
132-XCL214B153DR
1.5V 2W DC-DC Converter IC 132-XCL214B153DR
DC DC CONVERTER 1.5V 2W Product overview: XCL214B153DR from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL214B153DR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.5V 2W Product overview: XCL214B153DR from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL214B153DR can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - XCL214B153DR - 903938-XCL214B153DR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - XCL214B153DR
903938-XCL214B153DR
Power Supplies Board Mount DCDC Converters - XCL214B153DR 903938-XCL214B153DR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903938-XCL214B153DR Series: XCL214 Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 1.5A 2.7V - 5.5V Input Package: 9-PowerTFQFN Package: Reel - TR Mounting: Surface Mount Family Name: XCL214 Categories: Power Supplies - Board Mount Case / Package: USP-9B01 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 893-1214-2, 893-1214-1, 893-1214-6

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903938-XCL214B153DR
Series: XCL214
Operating Temperature Range: -40°C ~ 105°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 1.5A 2.7V - 5.5V Input
Package: 9-PowerTFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: XCL214
Categories: Power Supplies - Board Mount
Case / Package: USP-9B01
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 893-1214-2, 893-1214-1, 893-1214-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-XCL214B153DR 903938-XCL214B153DR
Product Name 1.5V 2W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - XCL214B153DR
Package Type Other; Tape & Reel (TR) Other; USP-9B01
Unlock Full Specs
to access all available technical data