Torex Semiconductor, Ltd. 1V 2W DC-DC Converter IC XCL214B103DR

Description
DC DC CONVERTER 1V 2W Product overview: XCL214B103DR from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL214B103DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 1V 2W Product overview: XCL214B103DR from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL214B103DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1V 2W DC-DC Converter IC - 132-XCL214B103DR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V 2W DC-DC Converter IC
132-XCL214B103DR
1V 2W DC-DC Converter IC 132-XCL214B103DR
DC DC CONVERTER 1V 2W Product overview: XCL214B103DR from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL214B103DR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1V 2W Product overview: XCL214B103DR from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL214B103DR can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - XCL214B103DR - 903937-XCL214B103DR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - XCL214B103DR
903937-XCL214B103DR
Power Supplies Board Mount DCDC Converters - XCL214B103DR 903937-XCL214B103DR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903937-XCL214B103DR Series: XCL214 Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter Output 1V - - 1.5A 2.7V - 5.5V Input Package: 9-PowerTFQFN Package: Reel - TR Mounting: Surface Mount Family Name: XCL214 Categories: Power Supplies - Board Mount Case / Package: USP-9B01 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 893-1212-6, 893-1212-2, 893-1212-1

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903937-XCL214B103DR
Series: XCL214
Operating Temperature Range: -40°C ~ 105°C
Features: Non-Isolated PoL Module DC DC Converter Output 1V - - 1.5A 2.7V - 5.5V Input
Package: 9-PowerTFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: XCL214
Categories: Power Supplies - Board Mount
Case / Package: USP-9B01
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 893-1212-6, 893-1212-2, 893-1212-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-XCL214B103DR 903937-XCL214B103DR
Product Name 1V 2W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - XCL214B103DR
Package Type Other; Tape & Reel (TR) Other; USP-9B01
Unlock Full Specs
to access all available technical data