Torex Semiconductor, Ltd. 6V DC-DC Converter IC XCL212B082DR

Description
DC DC CONVERTER 0.9-6V Product overview: XCL212B082DR from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL212B082DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.9-6V Product overview: XCL212B082DR from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL212B082DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6V DC-DC Converter IC - 132-XCL212B082DR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V DC-DC Converter IC
132-XCL212B082DR
6V DC-DC Converter IC 132-XCL212B082DR
DC DC CONVERTER 0.9-6V Product overview: XCL212B082DR from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL212B082DR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.9-6V Product overview: XCL212B082DR from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL212B082DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1179801-XCL212B082DR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1179801-XCL212B082DR
Power Supplies - Board Mount - DC DC Converters 1179801-XCL212B082DR
Win Source Part Number: 1179801-XCL212B082DR Category: Power Supplies - Board Mount>DC DC Converters Series: XCL212 Type: Non-Isolated PoL Module Features: OCP, OTP, SCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 2.7V Voltage - Input (Max): 6V Voltage - Output 1: 0.9 ~ 6V Efficiency: 94% Package / Case: 11-PowerLQFN Module Supplier Device Package: USP-11B01 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.12" L x 0.19" W x 0.05" H (3.1mm x 4.7mm x 1.3mm) Alternative Parts (Cross-Reference): XCL212B-082DR; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: 893-1211-6,893-1211- 1,893-1211-2 Base Product Number: XCL212

Win Source Part Number: 1179801-XCL212B082DR
Category: Power Supplies - Board Mount>DC DC Converters
Series: XCL212
Type: Non-Isolated PoL Module
Features: OCP, OTP, SCP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 1,000
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 6V
Voltage - Output 1: 0.9 ~ 6V
Efficiency: 94%
Package / Case: 11-PowerLQFN Module
Supplier Device Package: USP-11B01
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.12" L x 0.19" W x 0.05" H (3.1mm x 4.7mm x 1.3mm)
Alternative Parts (Cross-Reference): XCL212B-082DR;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Other Names: 893-1211-6,893-1211-1,893-1211-2
Base Product Number: XCL212

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-XCL212B082DR 1179801-XCL212B082DR
Product Name 6V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel
Unlock Full Specs
to access all available technical data