Torex Semiconductor, Ltd. 3V 50MA DC-DC Converter IC XCL210D301GR-G

Description
DC DC CONVERTER 3V 50MA Product overview: XCL210D301GR-G from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50MA, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL210D301GR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3V 50MA Product overview: XCL210D301GR-G from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50MA, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL210D301GR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V 50MA DC-DC Converter IC - 132-XCL210D301GR-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 50MA DC-DC Converter IC
132-XCL210D301GR-G
3V 50MA DC-DC Converter IC 132-XCL210D301GR-G
DC DC CONVERTER 3V 50MA Product overview: XCL210D301GR-G from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50MA, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL210D301GR-G can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3V 50MA Product overview: XCL210D301GR-G from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50MA, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL210D301GR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1140993-XCL210D301GR-G - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1140993-XCL210D301GR-G
Power Supplies - Board Mount - DC DC Converters 1140993-XCL210D301GR-G
Win Source Part Number: 1140993-XCL210D301GR -G Category: Power Supplies - Board Mount>DC DC Converters Series: XCL210 Type: Non-Isolated PoL Module Features: SCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 50mA Voltage - Input (Min): 2V Voltage - Input (Max): 6V Voltage - Output 1: 3V Efficiency: 93% Package / Case: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.0mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: 893-1262-2,893-1262- 1,893-1262-6 Base Product Number: XCL210

Win Source Part Number: 1140993-XCL210D301GR-G
Category: Power Supplies - Board Mount>DC DC Converters
Series: XCL210
Type: Non-Isolated PoL Module
Features: SCP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 50mA
Voltage - Input (Min): 2V
Voltage - Input (Max): 6V
Voltage - Output 1: 3V
Efficiency: 93%
Package / Case: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Other Names: 893-1262-2,893-1262-1,893-1262-6
Base Product Number: XCL210

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-XCL210D301GR-G 1140993-XCL210D301GR-G
Product Name 3V 50MA DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel
Output Voltage 3 volts 2 to 6 volts
Input Voltage 6 volts
Unlock Full Specs
to access all available technical data