Torex Semiconductor, Ltd. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards XCL206B183-EVB

Description
XCL206B183AR-G XCL206 DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
XCL206B183AR-G XCL206 DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 893-1158-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
893-1158-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 893-1158-ND
XCL206B183AR-G XCL206 DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

XCL206B183AR-G XCL206 DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - XCL206B183-EVB - 799995-XCL206B183-EVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - XCL206B183-EVB
799995-XCL206B183-EVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - XCL206B183-EVB 799995-XCL206B183-EVB
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 799995-XCL206B183-EV B Series: XCL206 Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 2 V ~ 6 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: XCL206B183AR-G Family Name: XCL206B183 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 24, 2011 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 799995-XCL206B183-EVB
Series: XCL206
Regulator Topology: Buck
Voltage - Output: 1.8V
Voltage - Input: 2 V ~ 6 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 600mA
Utilized IC / Part: XCL206B183AR-G
Family Name: XCL206B183
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 24, 2011
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number 893-1158-ND 799995-XCL206B183-EVB
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - XCL206B183-EVB
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

simpleGNSS Timing - AS-GNSS-F10T-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,NCS1-222-75+,GE0805C-1,SMA - TB-626+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details