Torex Semiconductor, Ltd. Power Supplies Board Mount DCDC Converters - XCL206B153AR-G XCL206B153AR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903935-XCL206B153AR- G Series: XCL206 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 600mA 2V - 6V Input Package: Reel - TR Package: 6-TDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: XCL206 Categories: Power Supplies - Board Mount Case / Package: CL-2025 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 893-1153-2, XCL206B153ARG, 893-1153-1, 893-1153-6
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903935-XCL206B153AR- G Series: XCL206 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 600mA 2V - 6V Input Package: Reel - TR Package: 6-TDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: XCL206 Categories: Power Supplies - Board Mount Case / Package: CL-2025 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 893-1153-2, XCL206B153ARG, 893-1153-1, 893-1153-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - XCL206B153AR-G - 903935-XCL206B153AR-G - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - XCL206B153AR-G
903935-XCL206B153AR-G
Power Supplies Board Mount DCDC Converters - XCL206B153AR-G 903935-XCL206B153AR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903935-XCL206B153AR- G Series: XCL206 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 600mA 2V - 6V Input Package: Reel - TR Package: 6-TDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: XCL206 Categories: Power Supplies - Board Mount Case / Package: CL-2025 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 893-1153-2, XCL206B153ARG, 893-1153-1, 893-1153-6

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903935-XCL206B153AR-G
Series: XCL206
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 600mA 2V - 6V Input
Package: Reel - TR
Package: 6-TDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: XCL206
Categories: Power Supplies - Board Mount
Case / Package: CL-2025
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 893-1153-2, XCL206B153ARG, 893-1153-1, 893-1153-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 903935-XCL206B153AR-G
Product Name Power Supplies Board Mount DCDC Converters - XCL206B153AR-G
Package Type Other; CL-2025
Unlock Full Specs
to access all available technical data

Similar Products

2.45V 16V 34V DC-DC Converter IC - 739-LT1931ES5 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 16 volts
IOUT 1 amps
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details