Torex Semiconductor, Ltd. 1.2V DC-DC Converter IC XCL206B123AR-G

Description
DC DC CONVERTER 1.2V Product overview: XCL206B123AR-G from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL206B123AR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 1.2V Product overview: XCL206B123AR-G from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL206B123AR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V DC-DC Converter IC - 132-XCL206B123AR-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V DC-DC Converter IC
132-XCL206B123AR-G
1.2V DC-DC Converter IC 132-XCL206B123AR-G
DC DC CONVERTER 1.2V Product overview: XCL206B123AR-G from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL206B123AR-G can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.2V Product overview: XCL206B123AR-G from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL206B123AR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - XCL206B123AR-G - 1282045-XCL206B123AR-G - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - XCL206B123AR-G
1282045-XCL206B123AR-G
Power Supplies Board Mount DCDC Converters - XCL206B123AR-G 1282045-XCL206B123AR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1282045-XCL206B123AR -G Family Name: XCL206 Manufacturer Homepage: www.torex.co.jp Introduction Date: September 16, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1282045-XCL206B123AR-G
Family Name: XCL206
Manufacturer Homepage: www.torex.co.jp
Introduction Date: September 16, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-XCL206B123AR-G 1282045-XCL206B123AR-G
Product Name 1.2V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - XCL206B123AR-G
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011512DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details