Torex Semiconductor, Ltd. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - XCL206B123-EVB XCL206B123-EVB

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 799994-XCL206B123-EV B Series: XCL206 Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 2 V ~ 6 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: XCL206B123AR-G Family Name: XCL206B123 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 24, 2011 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 799994-XCL206B123-EV B Series: XCL206 Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 2 V ~ 6 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: XCL206B123AR-G Family Name: XCL206B123 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 24, 2011 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - XCL206B123-EVB - 799994-XCL206B123-EVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - XCL206B123-EVB
799994-XCL206B123-EVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - XCL206B123-EVB 799994-XCL206B123-EVB
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 799994-XCL206B123-EV B Series: XCL206 Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 2 V ~ 6 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: XCL206B123AR-G Family Name: XCL206B123 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 24, 2011 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 799994-XCL206B123-EVB
Series: XCL206
Regulator Topology: Buck
Voltage - Output: 1.2V
Voltage - Input: 2 V ~ 6 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 600mA
Utilized IC / Part: XCL206B123AR-G
Family Name: XCL206B123
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 24, 2011
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 893-1156-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
893-1156-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 893-1156-ND
XCL206B123AR-G XCL206 DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

XCL206B123AR-G XCL206 DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number 799994-XCL206B123-EVB 893-1156-ND
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - XCL206B123-EVB DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - EVM-GPS-RM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details
Evaluation Boards - 2ED4820 EB2 2HSV48 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Battery Switch ; Relays ; Power Distribution ; Motorcycles, E-Bikes & Small E-Vehicles
View Details
TB,ERA-5,WW107,50 OHM / RoHS - TB-408-5+ - Mini-Circuits
Specs
Category Developement Board
View Details