Win Source Part Number: 963163-XCL206B113CR-
Category: Power Supplies - Board Mount>DC DC Converters
Series: XCL206
Type: Non-Isolated PoL Module
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 2V
Voltage - Input (Max): 6V
Voltage - Output 1: 1.1V
Efficiency: 90%
Package / Case: 6-TDFN Exposed Pad
Supplier Device Package: CL-2025-02
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Torex Semiconductor Ltd
Base Product Number: XCL206
DC DC CONVERTER 1.1V Product overview: XCL206B113CR-G from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL206B113CR-G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 963163-XCL206B113CR-G | 132-XCL206B113CR-G |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 1.1V DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) |
| Output Voltage | 2 to 6 volts | 1.1 volts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |