Win Source Part Number: 1105162-XCL206A183CR
Category: Power Supplies - Board Mount>DC DC Converters
Series: XCL206
Type: Non-Isolated PoL Module
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 2V
Voltage - Input (Max): 6V
Voltage - Output 1: 1.8V
Efficiency: 90%
Package / Case: 6-TDFN Exposed Pad
Supplier Device Package: CL-2025-02
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Torex Semiconductor Ltd
Base Product Number: XCL206
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1105162-XCL206A183CR-G |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel (TR) |