DC DC CONVERTER 3.3V Product overview: XCL202B331ER-G from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL202B331ER-G can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 805148-XCL202B331ER-
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 2V
Voltage - Output 1: 3.3V
Efficiency: 92%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.0mm)
Maximum Input Voltage: 6V
Manufacturer Package: 6-TDFN Exposed Pad
Current - Output (Maximum): 400mA
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-XCL202B331ER-G | 805148-XCL202B331ER-G |
| Product Name | 3.3V DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - XCL202B331ER-G |
| Package Type | Other; Tape & Reel (TR) | Other; 6-TDFN Exposed Pad |
| Output Voltage | 3.3 volts | 2 volts |
| Input Voltage | 6 volts | 6 volts |