Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 843926-XCL101A501ER-
Series: XCL101
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Family Name: XCL101
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 893-1395-1, 893-1395-2, 893-1395-6
DC DC CONVERTER 5V Product overview: XCL101A501ER-G from Torex Semiconductor Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XCL101A501ER-G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 843926-XCL101A501ER-G | 132-XCL101A501ER-G |
| Product Name | Power Supplies Board Mount DCDC Converters - XCL101A501ER-G | 5V DC-DC Converter IC |
| Package Type | Other; Reel - TR | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts | |
| Input Voltage | 5.5 volts |