Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9801B333KR XC9801B333KR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 758163-XC9801B333KR Manufacturer Homepage: www.torex.co.jp Reference case: SSOP8 Reference Date Code: 07Rohs Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 758163-XC9801B333KR Manufacturer Homepage: www.torex.co.jp Reference case: SSOP8 Reference Date Code: 07Rohs Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9801B333KR - 758163-XC9801B333KR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9801B333KR
758163-XC9801B333KR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9801B333KR 758163-XC9801B333KR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 758163-XC9801B333KR Manufacturer Homepage: www.torex.co.jp Reference case: SSOP8 Reference Date Code: 07Rohs Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 758163-XC9801B333KR
Manufacturer Homepage: www.torex.co.jp
Reference case: SSOP8
Reference Date Code: 07Rohs
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 758163-XC9801B333KR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9801B333KR
Unlock Full Specs
to access all available technical data

Similar Products

TPS60200 Regulated 3.3-V Low Ripple Charge Pump With Low Battery Indicator - TPS60200DGSR - Texas Instruments
Specs
Configuration / Function Boost
Package Type Other; VSSOP
Special Features Frequency Synchronization,Enable
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADM8660ARZ - Lingto Electronic Limited
Specs
IOUT 0.1000 amps
fsw 25 to 120 kHz
View Details
Specs
Package Type Other; Tube
fsw 52 kHz
Duty Cycle 50
View Details