60V/1A SYNCHRONOUS STEP-DOWN DC/
60V/1A SYNCHRONOUS STEP-DOWN DC/
60V/1A SYNCHRONOUS STEP-DOWN DC/
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 893-XC9711A758RR-GTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width) Exposed Pad" |
| Special Features | Synchronous Rectification |
| Output Voltage | 2.5 to 18 volts |