60V/1A SYNCHRONOUS STEP-DOWN DC/
60V/1A SYNCHRONOUS STEP-DOWN DC/
60V/1A SYNCHRONOUS STEP-DOWN DC/
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 893-XC9711A7586R-GCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 12-WFDFN Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 2.5 to 18 volts |