36V OPERATION 600MA SYNCH. BUCK
36V OPERATION 600MA SYNCH. BUCK
36V OPERATION 600MA SYNCH. BUCK
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 893-XC9704B75CPR-GCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT89; Other; SOT-89-5/6 |
| Special Features | Synchronous Rectification |
| Output Voltage | 2.8 to 18 volts |