Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9504B095DR XC9504B095DR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 758161-XC9504B095DR Manufacturer Homepage: www.torex.co.jp Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 758161-XC9504B095DR Manufacturer Homepage: www.torex.co.jp Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9504B095DR - 758161-XC9504B095DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9504B095DR
758161-XC9504B095DR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9504B095DR 758161-XC9504B095DR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 758161-XC9504B095DR Manufacturer Homepage: www.torex.co.jp Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 758161-XC9504B095DR
Manufacturer Homepage: www.torex.co.jp
Reference case: QFN
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 758161-XC9504B095DR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9504B095DR
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AN-12 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
fsw 19 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 111-4165PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1333338P - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 97 %
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details