The XC9503 series is a 2-channel step-down DC/DC controller IC designed for efficient power management in portable electronics. It operates from a 2.0V to 10V input voltage range and supports output voltages from 0.9V to 6.0V via external feedback resistors. The switching frequency is 300kHz with ±15% tolerance, and efficiency reaches 92% at 250mA output current. Control mode is selectable between PWM and PWM/PFM automatic switching. The IC features an internal 10ms soft-start time, stand-by current of 3.0μA maximum, and 100% maximum duty cycle. It is offered in MSOP-10 and USP-10 packages and is RoHS compliant and lead-free. The part number XC9503B093ARN corresponds to the B093A variant in the MSOP-10 package with a 300kHz switching frequency.
Product overview: XC9503B093ARN from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9503B093ARN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-XC9503B093ARN |
| Product Name | Voltage Regulator IC |