Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 214426-XC9303B093KR
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck-Boost
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 88%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-MSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 2 V to 10 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 214426-XC9303B093KR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9303B093KR |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | PWM Signal |
| Package Type | Other; 8-MSOP |
| Life Cycle Stage | Maturity; Active |