Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9301A332MR XC9301A332MR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 750799-XC9301A332MR Manufacturer Homepage: www.torex.co.jp Reference case: SOT23-5 Reference Date Code: 0730+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 750799-XC9301A332MR Manufacturer Homepage: www.torex.co.jp Reference case: SOT23-5 Reference Date Code: 0730+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9301A332MR - 750799-XC9301A332MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9301A332MR
750799-XC9301A332MR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9301A332MR 750799-XC9301A332MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 750799-XC9301A332MR Manufacturer Homepage: www.torex.co.jp Reference case: SOT23-5 Reference Date Code: 0730+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 750799-XC9301A332MR
Manufacturer Homepage: www.torex.co.jp
Reference case: SOT23-5
Reference Date Code: 0730+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 750799-XC9301A332MR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9301A332MR
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1744659 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 80 to 88 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details