IC REG BUCK 3.3V 600MA 5WLP
Voltage Regulators - DC DC Switching Regulators
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC9291B33E0R-GTR-ND | XC9291B33E0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 5-XFBGA, WLBGA | |
| Special Features | Synchronous Rectification | |
| Output Voltage | 3.3 volts |