IC REG BUCK 3.2V 600MA 5WLP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 893-XC9291B32E0R-GTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 5-XFBGA, WLBGA |
| Special Features | Synchronous Rectification |
| Output Voltage | 3.2 volts |