IC REG BUCK 1.8V 600MA 6LGA-B01
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 893-XC9291B18D1R-GTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 6-XFLGA |
| Special Features | Synchronous Rectification |
| Output Voltage | 1.8 volts |