IC REG BUCK 2.2V 600MA 5WLP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 893-XC9290B22D0R-GTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 5-XFBGA, WLBGA |
| Special Features | Synchronous Rectification |
| Output Voltage | 2.2 volts |