Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9288A3CCPR-G

Description
IC REG BUCK 3.25V 1.5A SOT89-5
Request a Quote Datasheet
Description
IC REG BUCK 3.25V 1.5A SOT89-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 893-XC9288A3CCPR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC9288A3CCPR-GTR-ND
Voltage Regulators - DC DC Switching Regulators 893-XC9288A3CCPR-GTR-ND
IC REG BUCK 3.25V 1.5A SOT89-5

IC REG BUCK 3.25V 1.5A SOT89-5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 893-XC9288A3CCPR-GTR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed
Package Type SOT89; Other; SOT-89-5/6
Special Features Synchronous Rectification
Output Voltage 3.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PFC (Power Factor Correction) - ICE1QS01G - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
VIN 9 to 20 volts
Operating Temperature -25 to 150 C (-13 to 302 F)
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP110AR-3.3 - Lingto Electronic Limited
Specs
Configuration / Function Boost
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8483EEKTR-T - 909087-A8483EEKTR-T - Win Source Electronics
Specs
Package Type Other; 5-TDFN (3x3)
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
LM20136 2.95-5.5V, 6A, Current Mode Synchronous Buck Regulator with  Input Synchronization - LM20136MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers