IC REG BUCK 2.4V 1.5A SOT89-5
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 893-XC9287A24CPR-GTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | SOT89; Other; SOT-89-5/6 |
| Special Features | Synchronous Rectification |
| Output Voltage | 2.4 volts |