IC REG BUCK 2.85V 1A SOT25
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 893-XC9286B2LCMR-GTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; SC-74A, SOT-753 |
| Special Features | Synchronous Rectification |
| Output Voltage | 2.85 volts |