Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9286B1ACMR-G

Description
IC REG BUCK 1.05V 1A SOT25
Request a Quote Datasheet
Description
IC REG BUCK 1.05V 1A SOT25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 893-XC9286B1ACMR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC9286B1ACMR-GTR-ND
Voltage Regulators - DC DC Switching Regulators 893-XC9286B1ACMR-GTR-ND
IC REG BUCK 1.05V 1A SOT25

IC REG BUCK 1.05V 1A SOT25

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 893-XC9286B1ACMR-GTR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SC-74A, SOT-753
Special Features Synchronous Rectification
Output Voltage 1.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672774 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 448-CYPAS213A124SXQTXUMA1CT-ND - DigiKey
Specs
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details
LM22680 2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22680MR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
9 suppliers
Voltage Regulators - DC DC Switching Regulators - 620-1557-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
5 suppliers