Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9285B1MCMR-G

Description
IC REG BUCK 1.95V 1A SOT25
Request a Quote Datasheet
Description
IC REG BUCK 1.95V 1A SOT25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 893-XC9285B1MCMR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC9285B1MCMR-GTR-ND
Voltage Regulators - DC DC Switching Regulators 893-XC9285B1MCMR-GTR-ND
IC REG BUCK 1.95V 1A SOT25

IC REG BUCK 1.95V 1A SOT25

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 893-XC9285B1MCMR-GTR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SC-74A, SOT-753
Special Features Synchronous Rectification
Output Voltage 1.95 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QTJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
6 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1227225 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details