IC REG BUCK 1.45V 1A SOT25
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 893-XC9285A1ECMR-GTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; SC-74A, SOT-753 |
| Special Features | Synchronous Rectification |
| Output Voltage | 1.45 volts |