ULTRA SMALL 1A COT CONTROL SYNCH
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-XFLGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9259A33E1R-G | XC9259A33E1R-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps |
| fsw | 6000 kHz | 6000 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 8-XFLGA |